AGI 28352, Battery, Black, White, Lithium-Ion (Li-Ion), 1050 mAh, 3.7 V, 49 mm
AGI 28352. Product type: Battery, Product colour: Black, White, Battery technology: Lithium-Ion (Li-Ion). Width: 49 mm, Height: 6 mm, Depth: 36 mm. Compatible products: VDO DAYTON MS 2010