AGI 2834, Battery, Alcatel, Black, Lithium-Ion (Li-Ion), 700 mAh, 3.6 V
AGI 2834. Product type: Battery, Brand compatibility: Alcatel, Product colour: Black. Compatible products: ONE TOUCH 155, Number of batteries included: 1 pc(s)