AGI 2811, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 3.7 V, 53 mm
AGI 2811. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 53 mm, Height: 7 mm, Depth: 33 mm. Compatible products: Nokia 8850, Number of batteries included: 1 pc(s)