AGI 2795, Battery, Lithium Polymer (LiPo), 1100 mAh, 3.7 V, 66 mm, 5 mm
AGI 2795. Product type: Battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 1100 mAh. Width: 66 mm, Height: 5 mm, Depth: 44 mm. Compatible products: Nokia E61, Number of batteries included: 1 pc(s)