AGI 2762, Battery, Silver, Lithium-Ion (Li-Ion), 750 mAh, 3.6 V, 63 mm
AGI 2762. Product type: Battery, Product colour: Silver, Battery technology: Lithium-Ion (Li-Ion). Width: 63 mm, Height: 7 mm, Depth: 43 mm. Compatible products: SGH-E330