AGI 2738, Battery, Black, Lithium-Ion (Li-Ion), 1020 mAh, 3.7 V, 53 mm
AGI 2738. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 53 mm, Height: 5 mm, Depth: 34 mm. Compatible products: Nokia 6555, Number of batteries included: 1 pc(s)