AG Neovo logo

AG Neovo PM-43 Signage Display Digital signage flat panel 108 cm (42.5") LED 350 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45439
Info modified on:
10 Aug 2024, 09:39:34
Short summary description AG Neovo PM-43 Signage Display Digital signage flat panel 108 cm (42.5") LED 350 cd/m² Full HD Black 16/7:

AG Neovo PM-43, Digital signage flat panel, 108 cm (42.5"), LED, 1920 x 1080 pixels, 16/7

Long summary description AG Neovo PM-43 Signage Display Digital signage flat panel 108 cm (42.5") LED 350 cd/m² Full HD Black 16/7:

AG Neovo PM-43. Product design: Digital signage flat panel. Display diagonal: 108 cm (42.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.