Aerocool logo

Aerocool XPredator 650GM power supply unit 650 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24405
Info modified on:
10 Aug 2024, 09:57:59
Short summary description Aerocool XPredator 650GM power supply unit 650 W 20+4 pin ATX ATX Black:

Aerocool XPredator 650GM, 650 W, 100 - 240 V, 47 - 63 Hz, 10 A, Active, 100 W

Long summary description Aerocool XPredator 650GM power supply unit 650 W 20+4 pin ATX ATX Black:

Aerocool XPredator 650GM. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.