ADATA logo

ADATA SU3S1333C4G9-RM memory module 4 GB 1 x 4 GB DDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5989
Info modified on:
04 Apr 2019, 13:21:59
Short summary description ADATA SU3S1333C4G9-RM memory module 4 GB 1 x 4 GB DDR3:

ADATA SU3S1333C4G9-RM, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 204-pin SO-DIMM

Long summary description ADATA SU3S1333C4G9-RM memory module 4 GB 1 x 4 GB DDR3:

ADATA SU3S1333C4G9-RM. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.