ADATA logo

ADATA NH01 Portable USB3.0 640GB external hard drive 5400 RPM 2.5" Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3669
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name ADATA NH01 Portable USB3.0 640GB external hard drive 5400 RPM 2.5" Black:

2.5" Portable HDD, 640GB, SATA, USB 3.0, 5400RPM, 189g, Black

ADATA NH01 Portable USB3.0 640GB external hard drive 5400 RPM 2.5" Black:

ADATA is pleased to present the Nobility Series NH01 USB 3.0 2.5” HDD, an elite portable storage drive with the latest high-performance USB 3.0 interface for those who demand the utmost in form and functionality. The Nobility Series NH01 2.5” HDD delivers astounding data transfer rates up to 95 MB/s for read and write functions – proven to be three times faster than conventional hard drives with a USB 2.0 interface. What’s more, its glossy piano black finishing gives you an absolute elegant sense of style.

Ultra-fast Performance
Adopting USB 3.0 interface, ADATA Nobility Series NH01 USB 3.0 2.5” Portable Disk Drive enables data transfer speed by 3 times to USB 2.0. For example, it may take 15 minutes to transfer a 24 GB Blu-ray movie via USB 2.0 interface; with the Nobility Series NH01 2.5” HDD’s built-in SuperSpeed USB 3.0, you’d wait only 4.6 minutes for the entire transmission –saving up to 70% of the average time it takes to accomplish the task.

Simplicity in Style, Freedom in Accessibility
The glossy piano black finishing seen on the front panel gives the NH01 HDD its sense of style. Along with its compact 15.7 mm casing, the NH01 combines data mobility and elegance, making it your best mobile companion.

Powered by USB 3.0, Compatible with USB 2.0
The Nobility Series NH01 2.5” HDD embraces the next-generation USB 3.0 standards while maintaining fully backward compatibility with USB 2.0 devices.

Smart Power: The Means for Total Protection
Known for being top quality and their remarkable performance and innovative designs, ADATA portable hard disk drives have more than “hard power” to offer, notably the most valuable software.

- The OStoGO tool assists you by converting your Microsoft Windows 7 Installation DVD to ADATA portable storage devices, providing you the convenience of being able to quickly install Windows 7 via USB Booting without the need for an optical drive.
- The powerful HDDtoGo tool synchronizes data, e-mails and your Favorites, affording you true mobility.
- Norton Internet Security 2010 (60-day trial) safeguards your data from viruses and other harmful processes. Registering your ADATA product online gives you this protection for free.
- Free download of the valuable software and product registry are available for ADATA products printed with the Software Download mark only.

Short summary description ADATA NH01 Portable USB3.0 640GB external hard drive 5400 RPM 2.5" Black:

ADATA NH01 Portable USB3.0 640GB, 640 GB, 2.5", 5400 RPM, Black

Long summary description ADATA NH01 Portable USB3.0 640GB external hard drive 5400 RPM 2.5" Black:

ADATA NH01 Portable USB3.0 640GB. HDD capacity: 640 GB, HDD size: 2.5", HDD speed: 5400 RPM, Read speed: 88 MB/s, Write speed: 81 MB/s. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.