ADATA logo

ADATA 8GB DDR3 U-DIMM memory module 1 x 8 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29178
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ADATA 8GB DDR3 U-DIMM memory module 1 x 8 GB:

ADATA 8GB DDR3 U-DIMM, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description ADATA 8GB DDR3 U-DIMM memory module 1 x 8 GB:

ADATA 8GB DDR3 U-DIMM. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.