Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22210310 data-sheets &
36849 brands
– register (free)
Networking Cables
ACT CAT 5E UTP Cross-Over GIGA 1.5m networking cable
ACT CAT 5E UTP Cross-Over GIGA 1.5m networking cable
Edit this data-sheet
Embed the product datasheet into your content
XML product data for ACT IB 6151
XML doc
Icecat LIVE: JS for ACT IB 6151
Icecat Live DOC
JSON product data for ACT IB 6151
JSON DOC
CSV product data for ACT IB 6151
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
ACT
Product name:
CAT 5E UTP Cross-Over GIGA 1.5m
Product code:
IB 6151
Category:
Networking Cables
Icecat Product ID:
836839
Data-sheet quality:
created/standardized by Icecat
Product views:
34674
Info modified on:
04 Oct 2022, 14:33:09
ACT IB 6151 (Icecat)
Short summary description ACT CAT 5E UTP Cross-Over GIGA 1.5m networking cable:
ACT CAT 5E UTP Cross-Over GIGA 1.5m, 1.5 m
Long summary description ACT CAT 5E UTP Cross-Over GIGA 1.5m networking cable:
ACT CAT 5E UTP Cross-Over GIGA 1.5m. Cable length: 1.5 m
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for ACT IB 6151
XML doc
Icecat LIVE: JS for ACT IB 6151
Icecat Live DOC
JSON product data for ACT IB 6151
JSON DOC
CSV product data for ACT IB 6151
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE