ACT logo

ACT Foldable laptop stand aluminium, stepless height adjustable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41278
Info modified on:
14 Jan 2025, 15:52:26
Short summary description ACT Foldable laptop stand aluminium, stepless height adjustable:

ACT Foldable laptop stand aluminium, stepless height adjustable, Laptop stand, Grey, Aluminium, 39.6 cm (15.6"), 245 mm, 50 mm

Long summary description ACT Foldable laptop stand aluminium, stepless height adjustable:

ACT Foldable laptop stand aluminium, stepless height adjustable. Product type: Laptop stand, Product colour: Grey, Material: Aluminium. Package width: 245 mm, Package depth: 50 mm, Package height: 246 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.