ACT logo

ACT 2.5" SATA hard drive enclosure, aluminium, USB 3.2 Gen1

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63650
Info modified on:
26 Jun 2024, 15:31:04
Short summary description ACT 2.5" SATA hard drive enclosure, aluminium, USB 3.2 Gen1:

ACT 2.5" SATA hard drive enclosure, aluminium, USB 3.2 Gen1, HDD/SSD enclosure, 2.5", eSATA, mSATA, 5 Gbit/s, USB connectivity, Black

Long summary description ACT 2.5" SATA hard drive enclosure, aluminium, USB 3.2 Gen1:

ACT 2.5" SATA hard drive enclosure, aluminium, USB 3.2 Gen1. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: eSATA, mSATA. Data transfer rate: 5 Gbit/s. Product colour: Black. USB connector type: USB Type-A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.