Acer logo

Acer TravelMate Spin B1 B118-R-C5LD + Office Home & Business Intel® Celeron® N3450 Hibrida (2-in-1) 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18376
Info modified on:
27 Jan 2025, 09:01:48
Short summary description Acer TravelMate Spin B1 B118-R-C5LD + Office Home & Business Intel® Celeron® N3450 Hibrida (2-in-1) 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Pro Hitam:

Acer TravelMate Spin B1 B118-R-C5LD + Office Home & Business, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 piksel, 4 GB, 64 GB

Long summary description Acer TravelMate Spin B1 B118-R-C5LD + Office Home & Business Intel® Celeron® N3450 Hibrida (2-in-1) 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Pro Hitam:

Acer TravelMate Spin B1 B118-R-C5LD + Office Home & Business. Jenis produk: Hibrida (2-in-1), Faktor bentuk: Dapat diubah (Folder). Keluarga prosesor: Intel® Celeron®, Model prosesor: N3450, Frekuensi prosesor: 1,1 GHz. Diagonal layar: 29,5 cm (11.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel, Layar sentuh. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 64 GB, Media penyimpanan: Flash. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.