Acer logo

Acer TravelMate 5760 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68922
Info modified on:
23 Jul 2024, 20:35:10
Short summary description Acer TravelMate 5760 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:

Acer TravelMate 5760, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 5760 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:

Acer TravelMate 5760. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.