Acer logo

Acer Aspire V 13 V3-372-597V Intel® Core™ i5 i5-6200U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Vit

Märke:
Produktfamilj:
Produktserie:
Product name:
Produktkod:
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
11768
Info uppdaterad:
01 Feb 2025, 04:56:19
Short summary description Acer Aspire V 13 V3-372-597V Intel® Core™ i5 i5-6200U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Vit:

Acer Aspire V 13 V3-372-597V, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixlar, 8 GB, 256 GB

Long summary description Acer Aspire V 13 V3-372-597V Intel® Core™ i5 i5-6200U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Vit:

Acer Aspire V 13 V3-372-597V. Produkttyp: Bärbar dator, Formfaktor: Clamshell. Processorfamilj: Intel® Core™ i5, Processor: i5-6200U, Processorfrekvens: 2,3 GHz. Skärm diagonal: 33,8 cm (13.3"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 8 GB, Typ av internminne: DDR3L-SDRAM. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel® HD Graphics 520. Installerat operativsystem: Windows 10 Home. Produktens färg: Vit

Specifikationer
Kontaktdetaljer
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.