Acer logo

Acer Aspire One AOD255E-13460 Intel Atom® N455 Netbook računari 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Crno

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72154
Info modified on:
01 Dec 2020, 16:27:19
Short summary description Acer Aspire One AOD255E-13460 Intel Atom® N455 Netbook računari 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Crno:

Acer Aspire One AOD255E-13460, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 piksela, 1 GB, 250 GB

Long summary description Acer Aspire One AOD255E-13460 Intel Atom® N455 Netbook računari 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Crno:

Acer Aspire One AOD255E-13460. Tip proizvoda: Netbook računari. Porodica procesora: Intel Atom®, Procesor: N455, Takt procesora: 1,66 GHz. Dijagonala monitora: 25,6 cm (10.1"), Rezolucije ekrana: 1024 x 600 piksela. Interna memorija: 1 GB, Vrsta interne memorije: DDR3-SDRAM. Ukupni prostor za podatke: 250 GB. Instalirani operativni sistem: Windows 7 Starter. Boja proizvoda: Crno. Težina: 1,25 kg

Specs
Options
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.