Acer Revo RL70, 1,65 GHz, AMD E, E-450, 4 GB, 500 GB, Windows 8
Acer Revo RL70. Processor frequency: 1,65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product colour: Black