ABB logo

ABB Y282116/BL

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1239
Info modified on:
14 Mar 2024, 19:21:04
Long product name ABB Y282116/BL:

Hinged Y Piece, End A - 28mm Conduit Size, End B - 21mm Conduit Size, End C - 16mm Conduit Size, Polyamide (Nylon) 66, IP40, Black

Short summary description ABB Y282116/BL:

ABB Y282116/BL, Conduit coupling, Black, Nylon

Long summary description ABB Y282116/BL:

ABB Y282116/BL. Type: Conduit coupling, Product colour: Black, Material: Nylon

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.