ABB logo

ABB Y212110/BL

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1249
Info modified on:
14 Mar 2024, 19:21:04
Long product name ABB Y212110/BL:

Hinged Y Piece, End A - 21mm Conduit Size, End B - 21mm Conduit Size, End C - 10mm Conduit Size, Polyamide (Nylon) 66, IP40, Black

Short summary description ABB Y212110/BL:

ABB Y212110/BL, Conduit coupling, Black, Nylon

Long summary description ABB Y212110/BL:

ABB Y212110/BL. Type: Conduit coupling, Product colour: Black, Material: Nylon

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.