ABB logo

ABB Y211313/BL

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3823
Info modified on:
14 Mar 2024, 19:21:04
Long product name ABB Y211313/BL:

Hinged Y Piece, End A - 21mm Conduit Size, End B - 13mm Conduit Size, End C - 13mm Conduit Size, Polyamide (Nylon) 66, IP40, Black

Short summary description ABB Y211313/BL:

ABB Y211313/BL, Conduit coupling, Black, Nylon

Long summary description ABB Y211313/BL:

ABB Y211313/BL. Type: Conduit coupling, Product colour: Black, Material: Nylon

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.