ABB logo

ABB Y161613/BL

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2397
Info modified on:
14 Mar 2024, 19:21:04
Long product name ABB Y161613/BL:

Hinged Y Piece, End A - 16mm Conduit Size, End B - 16mm Conduit Size, End C - 13mm Conduit Size, Polyamide (Nylon) 66, IP40, Black

Short summary description ABB Y161613/BL:

ABB Y161613/BL, Conduit coupling, Black, Nylon

Long summary description ABB Y161613/BL:

ABB Y161613/BL. Type: Conduit coupling, Product colour: Black, Material: Nylon

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.