3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black
Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
Windows 10 offers more safety for your device, with features like Windows Hello and always-enabled free updates. Gamers experience best-in-class gameplay with Broadcast and Game Mode. And with built-in apps for 3D creation, photos, music, movies, maps and more - Windows 10 Home brings you more creativity and productivity than ever before.
7th Generation Intel® Core™ i7 Processor
Intel® Core™ Processors - Work, play, and create as quickly and seamlessly as your heart desires.
-Faster performance empowering people to focus, create, and connect like never before.
-Raising the bar on connectivity.
-Video editing just under a minute.
Bullet Points 3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming Laptop Clamshell Black
- - Intel® Core™ i7 i7-7700HQ 2.8 GHz
- - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS
- - 16 GB DDR4-SDRAM 2400 MHz
- - 250 GB SSD
- - NVIDIA® GeForce® GTX 1060 6 GB Intel® HD Graphics 630
- - Ethernet LAN Bluetooth
- - Windows 10 Home 64-bit
Long product name 3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black
:
The long product name of 3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i7-7700HQ, 17.3" Full HD (1920 x 1080), 16GB DDR4-SDRAM, 250GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
Short summary description 3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This short summary of the 3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.
3XS Systems LG17VENG1060, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 250 GB
Long summary description 3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This is an auto-generated long summary of 3XS Systems LG17VENG1060 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 250 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black based on the first three specs of the first five spec groups.
3XS Systems LG17VENG1060. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 250 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black