location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78923677310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914698904 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Grey, White
  • - 300 ANSI lumens
  • - LED 20000 h
  • - WXGA (1280x800)
  • - Screen size compatibility: 431.8 - 2540 mm (17 - 100")
  • - Built-in speaker(s) 1 W
  • - DC
Long product name 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White :
The long product name of 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WXGA (1280x800), 300lum, 17-100”, 1 x 1W, 1GB, microSDHC, USB, HDMI, 375g, White/Grey
More>>>
3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White:
The official description of 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bright‚ shiny and incredibly tiny.
At only 4” × 4” × 1.7”‚ the palm-sized 3M™ Mobile Projector MP410 is our brightest portable projector. Plug it in and show your presentation from the projector itself‚ or connect with laptops‚ tablets‚ smartphones and more. It even includes the option to connect wirelessly to your computer‚ making it possible to present at a moment’s notice. Perfect for presenting to groups of all sizes.

Project confidence
Walk into the conference room with a power projector that matches your power suit. With the 3M™ Mobile Projector MP410‚ giving a high-powered presentation has never been easier.

Ultra compact
A portable powerhouse of projection.
At only 4” x 4” x 1.7”‚ this palm-sized projector is your new presentation partner. It fits in your hand. It tucks into your briefcase. And it won’t distract from your presentation. For an impressive impact‚ think small.

Ultra ready
Set to shine when you are.
Solid-state LEDs make for a solid investment: There’s no need for you to purchase expensive replacement lamps. And instant on and off means that it’s ready to present and pack up when you are.

Ultra smart
It even remembers your presentation.
1GB onboard memory lets you load your content right onto the projector – and carry only the projector to your presentation. That means less hassle. Less downtime. And more sales.

300 lumens
Light up your business.
No need to worry about lighting – a crisp and bright picture is easy with this high lumen count.

Ready to connect
Share your small screen with a big crowd.
Hook up your laptop‚ your smartphone‚ your tablet – this projector is your connection to your next big sale.

Wireless wonder
Load content – without plugging in.
Easily transfer content directly from your smartphone‚ tablet or laptop – and impress with more seamless presentations.

Short summary description 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White:
This short summary of the 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

3M MP410, 300 ANSI lumens, WXGA (1280x800), 431.8 - 2540 mm (17 - 100"), LED, 20000 h, 1280 x 800 (WXGA), 1920 x 1080 (HD 1080)

Long summary description 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White:
This is an auto-generated long summary of 3M MP410 data projector Standard throw projector 300 ANSI lumens WXGA (1280x800) Grey, White based on the first three specs of the first five spec groups.

3M MP410. Projector brightness: 300 ANSI lumens, Projector native resolution: WXGA (1280x800), Screen size compatibility: 431.8 - 2540 mm (17 - 100"). Light source type: LED, Service life of light source: 20000 h. Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1080 (HD 1080). USB connector type: USB Type-A. Compatible memory cards: microSDHC, Maximum memory card size: 32 GB, Internal storage capacity: 1 GB

Projector
Screen size compatibility *
431.8 - 2540 mm (17 - 100")
Projector brightness *
300 ANSI lumens
Projector native resolution *
WXGA (1280x800)
Light source
Light source type *
LED
Service life of light source *
20000 h
Video
Full HD *
No
3D *
No
Supported graphics resolutions
1280 x 800 (WXGA), 1920 x 1080 (HD 1080)
Ports & interfaces
USB 2.0 ports quantity *
1
PC Audio in
Yes
HDMI ports quantity *
1
USB connector type
USB Type-A
DVI port *
No
Network
Ethernet LAN *
No
Storage
Card reader integrated *
Yes
Compatible memory cards
microSDHC
Maximum memory card size
32 GB
Internal storage capacity
1 GB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Multimedia
Number of built-in speakers
1
Video formats supported
AVI, DIVX, MKV, MOV, MP4, WMV
Image formats supported
BMP, JPG
Audio formats supported
MP1, MP2, MP3, WMA
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Grey, White
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
DC
Weight & dimensions
Width
106 mm
Depth
105 mm
Height
39 mm
Weight *
375 g
Packaging content
Remote control included *
No
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
16:9
Connectivity technology
Wired