3M High Clarity Privacy Filter for Microsoft® Surface Book 2 - 15" Laptop, 38.1 cm (15"), 3:2, Laptop, Frameless display privacy filter
3M High Clarity Privacy Filter for Microsoft® Surface Book 2 - 15" Laptop. Maximum screen size: 38.1 cm (15"). Aspect ratio: 3:2. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant