3com logo

3com IntelliJack Gigabit Switch Power Supply power adapter/inverter Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4425
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
- Three Year Limited HardwareWarranty
- Limited SoftwareWarranty for 90 days
- 90 days of telephone technical support
Long product name 3com IntelliJack Gigabit Switch Power Supply power adapter/inverter Black:

IntelliJack Gigabit Switch Power Supply

Short summary description 3com IntelliJack Gigabit Switch Power Supply power adapter/inverter Black:

3com IntelliJack Gigabit Switch Power Supply, 1.2 A, UL60950-1, IEC60950-1, TUV GS EN60950-1, Australia C-Tick AS3260(AS/NSZ60950), Taiwan BSMI..., 50 Hz, Black, 150 g, 45 x 98 x 33 mm

Long summary description 3com IntelliJack Gigabit Switch Power Supply power adapter/inverter Black:

3com IntelliJack Gigabit Switch Power Supply. Input current: 1.2 A, Certification: UL60950-1, IEC60950-1, TUV GS EN60950-1, Australia C-Tick AS3260(AS/NSZ60950), Taiwan BSMI.... AC input frequency: 50 Hz. Product colour: Black. Weight: 150 g. Dimensions (WxDxH): 45 x 98 x 33 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.