2-Power logo

2-Power 2P-V71060016GBR memory module 16 GB 1 x 16 GB DDR3L 1333 MHz ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17732
Info modified on:
12 Mar 2024, 11:37:37
Short summary description 2-Power 2P-V71060016GBR memory module 16 GB 1 x 16 GB DDR3L 1333 MHz ECC:

2-Power 2P-V71060016GBR, 16 GB, 1 x 16 GB, DDR3L, 1333 MHz

Long summary description 2-Power 2P-V71060016GBR memory module 16 GB 1 x 16 GB DDR3L 1333 MHz ECC:

2-Power 2P-V71060016GBR. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3L, Memory clock speed: 1333 MHz, CAS latency: 9, ECC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.