2-Power 2GB MultiSpeed 1066/1333/1600 MHz DIMM Memory - replaces Kvr16N11S6/2G, 2 GB, 1 x 2 GB, DDR3, 1600 MHz
2-Power 2GB MultiSpeed 1066/1333/1600 MHz DIMM Memory - replaces Kvr16N11S6/2G. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 11