2-Power logo

2-Power 4GB DDR3 1333MHz SoDIMM Memory - replaces KVR13S9S8/4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33957
Info modified on:
08 Mar 2024, 09:07:54
Short summary description 2-Power 4GB DDR3 1333MHz SoDIMM Memory - replaces KVR13S9S8/4:

2-Power 4GB DDR3 1333MHz SoDIMM Memory - replaces KVR13S9S8/4, 4 GB, 1 x 4 GB, DDR3, 1333 MHz

Long summary description 2-Power 4GB DDR3 1333MHz SoDIMM Memory - replaces KVR13S9S8/4:

2-Power 4GB DDR3 1333MHz SoDIMM Memory - replaces KVR13S9S8/4. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.