2-Power logo

2-Power 8GB MultiSpeed 1066/1333/1600 MHz SODIMM Memory - replaces KTH-X3CL/8G

Data-sheet quality:
created/standardized by Icecat
Product views:
29069
Info modified on:
20 Jun 2025, 16:09:09
Short summary description 2-Power 8GB MultiSpeed 1066/1333/1600 MHz SODIMM Memory - replaces KTH-X3CL/8G:

2-Power 8GB MultiSpeed 1066/1333/1600 MHz SODIMM Memory - replaces KTH-X3CL/8G, 8 GB, 1 x 8 GB, DDR3L, 1600 MHz

Long summary description 2-Power 8GB MultiSpeed 1066/1333/1600 MHz SODIMM Memory - replaces KTH-X3CL/8G:

2-Power 8GB MultiSpeed 1066/1333/1600 MHz SODIMM Memory - replaces KTH-X3CL/8G. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, CAS latency: 11

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.