2-Power 8GB DDR4 2400MHz CL17 SODIMM Memory - replaces A9210967, 8 GB, 1 x 8 GB, DDR4, 2400 MHz
2-Power 8GB DDR4 2400MHz CL17 SODIMM Memory - replaces A9210967. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz