2-Power logo

2-Power 1GB DDR2 667MHz SoDIMM Memory - replaces A0743830

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16616
Info modified on:
08 Mar 2024, 09:07:54
Short summary description 2-Power 1GB DDR2 667MHz SoDIMM Memory - replaces A0743830:

2-Power 1GB DDR2 667MHz SoDIMM Memory - replaces A0743830, 1 GB, 1 x 1 GB, DDR2, 667 MHz

Long summary description 2-Power 1GB DDR2 667MHz SoDIMM Memory - replaces A0743830:

2-Power 1GB DDR2 667MHz SoDIMM Memory - replaces A0743830. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.