2-Power logo

2-Power 2P-A0743537 memory module 1 GB 1 x 1 GB DDR 400 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16449
Info modified on:
12 Mar 2024, 11:37:37
Short summary description 2-Power 2P-A0743537 memory module 1 GB 1 x 1 GB DDR 400 MHz:

2-Power 2P-A0743537, 1 GB, 1 x 1 GB, DDR, 400 MHz

Long summary description 2-Power 2P-A0743537 memory module 1 GB 1 x 1 GB DDR 400 MHz:

2-Power 2P-A0743537. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory speed: 400 MHz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.