2-Power logo

2-Power 4GB DDR3 1066MHz SoDIMM Memory - replaces 510402-001

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19213
Info modified on:
20 Jun 2025, 14:36:06
Short summary description 2-Power 4GB DDR3 1066MHz SoDIMM Memory - replaces 510402-001:

2-Power 4GB DDR3 1066MHz SoDIMM Memory - replaces 510402-001, 4 GB, 1 x 4 GB, DDR3, 1066 MHz

Long summary description 2-Power 4GB DDR3 1066MHz SoDIMM Memory - replaces 510402-001:

2-Power 4GB DDR3 1066MHz SoDIMM Memory - replaces 510402-001. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.