Vertiv DSR4010 KVM Switch - Digital KVM switch, 1600 x 1280 piksel
Vertiv DSR4010 KVM Switch - Digital KVM switch. Resolusi maksimum: 1600 x 1280 piksel. Berat: 3,6 kg. Protokol pepaut data: Support – Major server platforms and VT100 serial-based devices, Jenis bekalan kuasa: 100~240V, Auto Sensing, 40W (max), Dimensi (LxDxT): 431,8 x 279,4 x 44,5 mm