Samsung logo

Samsung UE60F7000SL TV 152,4 cm (60") Full HD TV pintar Wi-Fi Perak

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122139
Info modified on:
06 Nov 2024, 16:47:32
Short summary description Samsung UE60F7000SL TV 152,4 cm (60") Full HD TV pintar Wi-Fi Perak:

Samsung UE60F7000SL, 152,4 cm (60"), 1920 x 1080 piksel, 3D, TV pintar, Wi-Fi, Perak

Long summary description Samsung UE60F7000SL TV 152,4 cm (60") Full HD TV pintar Wi-Fi Perak:

Samsung UE60F7000SL. Pepenjuru paparan: 152,4 cm (60"), Resolusi paparan: 1920 x 1080 piksel, Jenis HD: Full HD, Teknologi paparan: LED. 3D. TV pintar. Teknologi interpolasi gerakan: CMR (Clear Motion Rate) 800, Nisbah aspek asal: 16:9. Sistem format isyarat digital: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Perak

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.