Samsung logo

Samsung UE55RU7090UXZG TV 139,7 cm (55") 4K Ultra HD TV pintar Wi-Fi Hitam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43823
Info modified on:
21 Jun 2024, 15:53:40
Short summary description Samsung UE55RU7090UXZG TV 139,7 cm (55") 4K Ultra HD TV pintar Wi-Fi Hitam:

Samsung UE55RU7090UXZG, 139,7 cm (55"), 3840 x 2160 piksel, LED, TV pintar, Wi-Fi, Hitam

Long summary description Samsung UE55RU7090UXZG TV 139,7 cm (55") 4K Ultra HD TV pintar Wi-Fi Hitam:

Samsung UE55RU7090UXZG. Pepenjuru paparan: 139,7 cm (55"), Resolusi paparan: 3840 x 2160 piksel, Jenis HD: 4K Ultra HD, Teknologi paparan: LED, Bentuk skrin: Melengkung. TV pintar. Nisbah aspek asal: 16:9. Sistem format isyarat digital: DVB, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.