Samsung logo

Samsung UE50JU6870U 127 cm (50") 4K Ultra HD TV pintar Wi-Fi Hitam, Perak

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91851
Info modified on:
27 May 2024, 14:23:23
Short summary description Samsung UE50JU6870U 127 cm (50") 4K Ultra HD TV pintar Wi-Fi Hitam, Perak:

Samsung UE50JU6870U, 127 cm (50"), 3840 x 2160 piksel, 4K Ultra HD, TV pintar, Wi-Fi, Hitam, Perak

Long summary description Samsung UE50JU6870U 127 cm (50") 4K Ultra HD TV pintar Wi-Fi Hitam, Perak:

Samsung UE50JU6870U. Pepenjuru paparan: 127 cm (50"), Resolusi paparan: 3840 x 2160 piksel, Jenis HD: 4K Ultra HD, Bentuk skrin: Rata. TV pintar. Teknologi interpolasi gerakan: PQI (Picture Quality Index) 1400, Nisbah aspek asal: 16:9. Sistem format isyarat digital: DVB-T2, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product color: Hitam, Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.