Samsung logo

Samsung 50" SMART 3D F6770 127 cm (50") Full HD TV pintar Wi-Fi Perak

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100695
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 50" SMART 3D F6770 127 cm (50") Full HD TV pintar Wi-Fi Perak:

Samsung 50" SMART 3D F6770, 127 cm (50"), 1920 x 1080 piksel, 3D, TV pintar, Wi-Fi, Perak

Long summary description Samsung 50" SMART 3D F6770 127 cm (50") Full HD TV pintar Wi-Fi Perak:

Samsung 50" SMART 3D F6770. Pepenjuru paparan: 127 cm (50"), Resolusi paparan: 1920 x 1080 piksel, Jenis HD: Full HD. 3D. TV pintar. Teknologi interpolasi gerakan: CMR (Clear Motion Rate) 600. Sistem format isyarat digital: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Perak

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.