Samsung logo

Samsung Galaxy S22+ SM-S906B/DS 16,8 cm (6.6") Dua SIM 5G USB Type-C 8 GB 128 GB 4500 mAh Biru

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21121
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Samsung Galaxy S22+ SM-S906B/DS 16,8 cm (6.6") Dua SIM 5G USB Type-C 8 GB 128 GB 4500 mAh Biru:

Samsung Galaxy S22+ SM-S906B/DS, 16,8 cm (6.6"), 2340 x 1080 piksel, 8 GB, 128 GB, 50 MP, Biru

Long summary description Samsung Galaxy S22+ SM-S906B/DS 16,8 cm (6.6") Dua SIM 5G USB Type-C 8 GB 128 GB 4500 mAh Biru:

Samsung Galaxy S22+ SM-S906B/DS. Pepenjuru paparan: 16,8 cm (6.6"), Resolusi paparan: 2340 x 1080 piksel. Kapasiti RAM: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Tiga kamera. SIM card capability: Dua SIM. Kapasiti bateri: 4500 mAh. Product color: Biru. Berat: 195 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.