Samsung logo

Samsung Galaxy Note10 Lite SM-N770F 17 cm (6.7") 4G USB Type-C 8 GB 128 GB 4500 mAh Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
423992
Info modified on:
27 Feb 2024, 14:37:14
Short summary description Samsung Galaxy Note10 Lite SM-N770F 17 cm (6.7") 4G USB Type-C 8 GB 128 GB 4500 mAh Perak:

Samsung Galaxy Note10 Lite SM-N770F, 17 cm (6.7"), 2400 x 1080 piksel, 8 GB, 128 GB, 12 MP, Perak

Long summary description Samsung Galaxy Note10 Lite SM-N770F 17 cm (6.7") 4G USB Type-C 8 GB 128 GB 4500 mAh Perak:

Samsung Galaxy Note10 Lite SM-N770F. Pepenjuru paparan: 17 cm (6.7"), Resolusi paparan: 2400 x 1080 piksel. Frekuensi pemproses: 2,7 GHz, Keluarga pemproses: Samsung Exynos, Model pemproses: 9810. Kapasiti RAM: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Tiga kamera. Kapasiti bateri: 4500 mAh. Product color: Perak. Berat: 199 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.