Samsung logo

Samsung Galaxy S10+ SM-G975F 16,3 cm (6.4") Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Putih

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56814
Info modified on:
14 Mar 2024, 19:42:30
Short summary description Samsung Galaxy S10+ SM-G975F 16,3 cm (6.4") Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Putih:

Samsung Galaxy S10+ SM-G975F, 16,3 cm (6.4"), 8 GB, 128 GB, 12 MP, Android 9.0, Putih

Long summary description Samsung Galaxy S10+ SM-G975F 16,3 cm (6.4") Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Putih:

Samsung Galaxy S10+ SM-G975F. Pepenjuru paparan: 16,3 cm (6.4"), Resolusi paparan: 1440 x 3040 piksel. Frekuensi pemproses: 2,7 GHz. Kapasiti RAM: 8 GB, Jenis RAM: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Tiga kamera. Sistem operasi yang dipasang: Android 9.0. Kapasiti bateri: 4100 mAh. Product color: Putih. Berat: 175 g

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.