Samsung logo

Samsung Galaxy S6 edge+ SM-G928F 14,5 cm (5.7") SIM Tunggal Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Emas

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S6 edge+ SM-G928F 14,5 cm (5.7") SIM Tunggal Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Emas:

Samsung Galaxy S6 edge+ SM-G928F, 14,5 cm (5.7"), 4 GB, 32 GB, 16 MP, Android 5.1, Emas

Long summary description Samsung Galaxy S6 edge+ SM-G928F 14,5 cm (5.7") SIM Tunggal Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Emas:

Samsung Galaxy S6 edge+ SM-G928F. Pepenjuru paparan: 14,5 cm (5.7"), Resolusi paparan: 2560 x 1440 piksel. Frekuensi pemproses: 2,1 GHz, Keluarga pemproses: Samsung Exynos, Model pemproses: 7 Octa 7420. Kapasiti RAM: 4 GB, Jenis RAM: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Kamera tunggal. SIM card capability: SIM Tunggal. Sistem operasi yang dipasang: Android 5.1. Kapasiti bateri: 3000 mAh. Product color: Emas. Berat: 153 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.