Samsung logo

Samsung RB31FSJNDWW penyejuk beku peti ais Bebas 339 L F Putih

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66285
Info modified on:
27 May 2024, 15:03:48
Short summary description Samsung RB31FSJNDWW penyejuk beku peti ais Bebas 339 L F Putih:

Samsung RB31FSJNDWW, 339 L, SN-ST, 12 kg/24h, F, Ruang zon segar, Putih

Long summary description Samsung RB31FSJNDWW penyejuk beku peti ais Bebas 339 L F Putih:

Samsung RB31FSJNDWW. Kapasiti bersih keseluruhan: 339 L. Door hinge: Kanan. Kelas iklim: SN-ST, Tahap hingar: 37 dB. Kapasiti bersih peti sejuk: 231 L, Cahaya dalaman peti sejuk, Bilangan rak/bakul peti sejuk: 4. Kapasiti bersih penyejuk beku: 108 L, Kapasiti sejuk beku: 12 kg/24h. Ruang zon segar. Kelas kecekapan tenaga: F, Penggunaan tenaga tahunan: 317 kWh. Product color: Putih

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.