Samsung logo

Samsung NV7B4240UBB 76 L 2950 W Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9474
Info modified on:
29 Nov 2024, 15:42:59
Short summary description Samsung NV7B4240UBB 76 L 2950 W Hitam:

Samsung NV7B4240UBB, Besar, Elektrik, 76 L, 2950 W, 76 L, 1600 W

Long summary description Samsung NV7B4240UBB 76 L 2950 W Hitam:

Samsung NV7B4240UBB. Saiz ketuhar: Besar, Jenis ketuhar: Elektrik, Jumlah keseluruhan kapasiti dalaman ketuhar: 76 L. Penempatan alat: Terbina dalam, Product color: Hitam, Jenis kawalan: Sentuh. Jenis jam: Elektronik, Jenis pemasa: Digital, Timer modes: Tamatkan masa memasak. Penggunaan tenaga (konvensional): 1,05 kWh, Penggunaan tenaga (perolakan paksa): 0,71 kWh, Skala kecekapan tenaga: A+++ hingga D. Jenis lampu: Halogen, Kedudukan pencahayaan: Sisi, Atas, Kuasa mentol: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.