Samsung logo

Samsung 3 NP300E5E Intel® Core™ i3 i3-3120M Komputer buku 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8 Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33505
Info modified on:
25 Jan 2025, 22:37:52
Short summary description Samsung 3 NP300E5E Intel® Core™ i3 i3-3120M Komputer buku 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8 Hitam:

Samsung 3 NP300E5E, Intel® Core™ i3, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Samsung 3 NP300E5E Intel® Core™ i3 i3-3120M Komputer buku 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8 Hitam:

Samsung 3 NP300E5E. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-3120M, Frekuensi pemproses: 2,5 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: DL Super Multi DVD. Model penyesuai grafik papan ibu: Intel® HD Graphics 4000. Sistem operasi yang dipasang: Windows 8. Product color: Hitam

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.