Samsung logo

Samsung SF SF411-S02IN Intel® Core™ i5 i5-2410M Komputer buku 35,6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Mutiara

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68177
Info modified on:
01 Feb 2025, 06:12:56
Short summary description Samsung SF SF411-S02IN Intel® Core™ i5 i5-2410M Komputer buku 35,6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Mutiara:

Samsung SF SF411-S02IN, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 640 GB

Long summary description Samsung SF SF411-S02IN Intel® Core™ i5 i5-2410M Komputer buku 35,6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Mutiara:

Samsung SF SF411-S02IN. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-2410M, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 640 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: DL Super Multi DVD. Model penyesuai grafik papan ibu: Intel® HD Graphics 3000. Sistem operasi yang dipasang: Windows 7 Home Premium. Product color: Mutiara

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.