Samsung logo

Samsung T22E390EX LED display 54,6 cm (21.5") 1920 x 1080 piksel Full HD Hitam, Biru

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208610
Info modified on:
28 Mar 2025, 14:27:51
Short summary description Samsung T22E390EX LED display 54,6 cm (21.5") 1920 x 1080 piksel Full HD Hitam, Biru:

Samsung T22E390EX, 54,6 cm (21.5"), 1920 x 1080 piksel, Full HD, LED, 5 ms, Hitam, Biru

Long summary description Samsung T22E390EX LED display 54,6 cm (21.5") 1920 x 1080 piksel Full HD Hitam, Biru:

Samsung T22E390EX. Pepenjuru paparan: 54,6 cm (21.5"), Resolusi paparan: 1920 x 1080 piksel, Jenis HD: Full HD, Teknologi paparan: LED. Paparan: LED. Masa respons: 5 ms, Nisbah aspek asal: 16:9, Sudut pandangan, mendatar: 178°, Sudut pandangan, menegak: 178°. Pembesar suara bina dalam. Versi hab USB: 2.0. VESA mounting. Product color: Hitam, Biru

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.