Samsung logo

Samsung HMX-F90WP kamkorder Kamera video pegang tangan 5 MP CMOS Perak

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98664
Info modified on:
15 Dec 2023, 10:40:17
Short summary description Samsung HMX-F90WP kamkorder Kamera video pegang tangan 5 MP CMOS Perak:

Samsung HMX-F90WP, 5 MP, CMOS, 25,4 / 3,2 mm (1 / 3.2"), 6,86 cm (2.7"), LCD, 220 g

Long summary description Samsung HMX-F90WP kamkorder Kamera video pegang tangan 5 MP CMOS Perak:

Samsung HMX-F90WP. Jumlah mega piksel: 5 MP, Jenis sensor: CMOS, Saiz sensor optik: 25,4 / 3,2 mm (1 / 3.2"). Zum optik: 52x, Zum digital: 130x, Julat panjang fokus: 2.1 - 109.2 mm. Jenis media kamkorder: Kad memori, Kad memori yang serasi: SD, SDHC, SDXC. Pelarasan fokus: Auto/Manual. White balance: Auto

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.